Lexmark logo

Lexmark P707 inkjet printer 4800 x 1200 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61270
Info modified on:
29 Jan 2020, 11:34:03
Long product name Lexmark P707 inkjet printer 4800 x 1200 DPI:

Photo Jetprinter Lexmark P707

Lexmark P707 inkjet printer 4800 x 1200 DPI:

Photo-quality resolution! Up to 4800 x 1200 dpi on photo paper in best mode; up to 2400 x 1200 dpi on all other paper types

Print fast! Up to 17 ppm black, up to 10 ppm color; Print a 4" x 6" photo image in about 60 seconds

Print borderless photos that look just like traditional photographs

6-color printing with optional photo cartridge produces professional quality output

Built in digital camera card reader works with most digital cameras!

Easily edit, print and manage your images with our exclusive Lexmark Photo Center Software

Print 35mm photo quality resolution!
Up to 4800 x 1200 dpi on photo paper; up to 2400 x 1200 dpi on all other paper types.
Print Fast!
Print 4" x 6" photo images in normal mode in about 60 seconds; Print black text even faster with optional black cartridge (sold separately) at up to 17 ppm; up to 10 ppm color.
Built-in camera card readers
CompactFlash I & II, Memory Stick, Multi Media, Secure Digital, SmartMedia, IBM Microdrive
Looks like Traditional Photos
Print borderless photos that look just like traditional photographs (available on select paper sizes).
Exclusive Lexmark Photo Center Software
Easily edit, print and manage your images. This user friendly software allows users of all skill levels to make professional looking prints. The photo software performs image editing, such as cropping, resizing, ‘red-eye’ removal and color manipulation – without any additional software.
PrecisionSense Technology
Achieves optimum results with automatic cartridge alignment and paper type sensing.
Accu-Feed paper handling
Accu-Feed paper handling system virtually eliminates paper jams

Short summary description Lexmark P707 inkjet printer 4800 x 1200 DPI:

Lexmark P707, 4800 x 1200 DPI, 30000 pages per month, 11 ppm

Long summary description Lexmark P707 inkjet printer 4800 x 1200 DPI:

Lexmark P707. Maximum duty cycle: 30000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 11 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.