location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Precision Gamepad USB W32

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Gamepad USB W32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963335-1914
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:57
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2-year limited warranty
Long product name Logitech Precision Gamepad USB W32 :
The short editorial description of Logitech Precision Gamepad USB W32

Precision GamePad USB
More>>>
Logitech Precision Gamepad USB W32:
The official marketing text of Logitech Precision Gamepad USB W32 as supplied by the manufacturer

Precision USB

Play games your way with WingMan Precision USB. Now with a USB connection, this powerful controller features six programmable buttons and offers simple plug-and-play convenience to work with any PC or Macintosh computer with an available USB port. With its digital controls, fast-action triggers and precise 8-way D-pad, WingMan Precision USB is ready to help you meet the toughest of gaming challenges. It's the perfect budget option for playing today's most-popular games, including sports, action, shooting, fighting, arcade and more.


Positioning:
Accurate and easy to use
Easy Plug and Play convenience
Hot plugs into Windows based PCs and Macintosh computers with an available USB port
Precise 8-way D-pad

Short summary description Logitech Precision Gamepad USB W32:
This short summary of the Logitech Precision Gamepad USB W32 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Precision Gamepad USB W32, Pentium, Macintosh, 6.17 oz (175 g), USB , Windows 98, 2000, Me, XP Mac OS X v10.2.3

Long summary description Logitech Precision Gamepad USB W32:
This is an auto-generated long summary of Logitech Precision Gamepad USB W32 based on the first three specs of the first five spec groups.

Logitech Precision Gamepad USB W32. Minimum processor: Pentium, Macintosh. Weight: 6.17 oz (175 g). Minimum system requirements: USB , Compatible operating systems: Windows 98, 2000, Me, XP Mac OS X v10.2.3

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:33
Uk has collected 1 expert review for Logitech Precision Gamepad USB W32 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
Logitech Rumblepad 2 Vibration Feedback Gamepad Logitech Rumblepad 2 Vibration Feedback Gamepad
(show image)
940-000072 Rumblepad 2 Vibration Feedback Gamepad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)