location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C500H2CG toner cartridge Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500H2CG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C500H2CG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646012089 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2020 10:49:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C500H2CG toner cartridge Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 3000 pages
Long product name Lexmark C500H2CG toner cartridge Original Cyan :
The short editorial description of Lexmark C500H2CG toner cartridge Original Cyan

C500, X500, X502 Cyan High Yield Toner Cartridge
More>>>
Lexmark C500H2CG toner cartridge Original Cyan:
The official marketing text of Lexmark C500H2CG toner cartridge Original Cyan as supplied by the manufacturer

These Lexmark supplies are designed to provide value, reliability and outstanding print quality.
True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
Image: Crisp print. Professional documents. Great Impressions. Project your character.
Always: Dependable. Page after page. Year after year. Count on Lexmark.

Lexmark Cartridge Collection Program includes various methods of return and sponsors unique collection partnerships around the world. Collection programs are always free to the consumer and are designed to be easy to use. Country-specific instructions and shipping labels are available online. Empty cartridges may also be returned through participating Lexmark authorised supplies resellers.

Short summary description Lexmark C500H2CG toner cartridge Original Cyan:
This short summary of the Lexmark C500H2CG toner cartridge Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C500H2CG, 3000 pages, Cyan

Long summary description Lexmark C500H2CG toner cartridge Original Cyan:
This is an auto-generated long summary of Lexmark C500H2CG toner cartridge Original Cyan based on the first three specs of the first five spec groups.

Lexmark C500H2CG. Color toner page yield: 3000 pages, Printing colors: Cyan

Features
Compatibility *
C500, X500, X502
Color toner page yield *
3000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Lexmark
Cartridge return & recycling
Yes
Features
Country of origin
Thailand
Logistics data
Pallet weight
491.6 lbs (223 kg)
Other features
Color
Yes
Archival storage life
2 year(s)
Pallet weight (imperial)
490.6 lbs
Brand Image Article code product Stock Price from
Freecolor

Freecolor C500Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
C500Y-HY-FRC C500Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
C500M-HY-FRC C500M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
C500C-HY-FRC C500C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
C500B-HY-FRC C500B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)