location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Color Laser Printer 24ppm A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Printer 24ppm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-C5030N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA Color Laser Printer 24ppm A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 85000 pages per month
  • - Internal memory: 128 MB Built-in processor 400 MHz
Long product name KYOCERA Color Laser Printer 24ppm A4 :
The short editorial description of KYOCERA Color Laser Printer 24ppm A4

FS-C5030N Color Laser Printer 24ppm
More>>>
KYOCERA Color Laser Printer 24ppm A4:
The official marketing text of KYOCERA Color Laser Printer 24ppm A4 as supplied by the manufacturer

Are your colour printers putting a big financial strain on your company? Then take a look at the FS-C5030N from Kyocera. This speedy and compact printer is perfect for workgroups looking for a higher print volume combined with lower running costs.

Our unique ECOSYS technology has been delivering black and white printers with reduced costs for more than a decade. And this innovative system is also available for colour. In addition, this network-ready device can be shared from day one and fits seamlessly into any office environment. Talk to Kyocera about making the right colour choice and avoiding grey hairs.

Short summary description KYOCERA Color Laser Printer 24ppm A4:
This short summary of the KYOCERA Color Laser Printer 24ppm A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Color Laser Printer 24ppm, Laser, Color, A4, 24 ppm, Duplex printing

Long summary description KYOCERA Color Laser Printer 24ppm A4:
This is an auto-generated long summary of KYOCERA Color Laser Printer 24ppm A4 based on the first three specs of the first five spec groups.

KYOCERA Color Laser Printer 24ppm. Print technology: Laser, Color. Maximum duty cycle: 85000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
80 s
Time to first page (color, normal)
12 s
Features
Maximum duty cycle *
85000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor model
Power PC750CXr
Processor frequency
400 MHz
Design
Certification
GS/TÜV/CE
Power
Power consumption (standby)
180 W
Power consumption (PowerSave)
21 W
Weight & dimensions
Weight
50.7 lbs (23 kg)
Dimensions (WxDxH)
13.6 x 18.5 x 15.2" (345 x 470 x 385 mm)
Other features
Maximum input capacity for envelopes
70
Power requirements
AC 220 - 240 V, 50/60 Hz
Networking features
Ethernet 10/100 Base-TX
Power consumption (active)
551 W
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:25:01
Uk has collected 3 expert reviews for KYOCERA Color Laser Printer 24ppm Colour A4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gcn.com
Updated:
2014-10-10 09:25:00
A- The FS-C5030N is ideally suited to offices where almost all the printing is in color and details matter a lot. The FS-C5030N is not super speedy, although it’s not terribly slow either. In our tests, it took 25 seconds on average to print the fir...
Good Best color detail, photos pop off page...
Bad Loud, cumbersome install program, light colors were too dark...
0%
trustedreviews.com
Updated:
2014-10-10 09:25:00
Colour laser printers are not the novelty they once were and you can pick up a basic model for around £200. This new Kyocera Mita machine is far from basic however, so its near £1200 price tag shouldn't come as that much of a surprise. And although the as...
90%