location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Printer FS-C5015N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HJ3UK0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
Long product name KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4 :
The short editorial description of KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4

FS-C5015N colour laser printer
More>>>
KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4:
The official marketing text of KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4 as supplied by the manufacturer

Features
-16 pages per minute in A4 colour and b/w
-Time to first page: 16 seconds
-600 sheets input capacity as standard, upgradeable to 1,100 sheets
-PowerPC 750CXr/400 MHz, 128 MB RAM
-PCL6, PostScript 3 and PDF direct printing
-USB 2.0 (Hi-Speed) and network connectivity as standard
-Compact design and small footprint
-Long-life components

Short summary description KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4:
This short summary of the KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Laser Printer FS-C5015N, Laser, Color, 600 x 600 DPI, A4, 16 ppm

Long summary description KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA Laser Printer FS-C5015N Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA Laser Printer FS-C5015N. Print technology: Laser, Color. Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
80 s
Time to first page (black, normal)
16 s
Time to first page (color, normal)
16 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor model
PowerPC 750CXr
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
36 dB
Design
Certification
TÜV/GS, CE; ISO 9001; ISO 14001
Power
Power consumption (standby)
173 W
Power consumption (PowerSave)
16 W
Weight & dimensions
Weight
52.9 lbs (24 kg)
Dimensions (WxDxH)
13.6 x 18.5 x 15.2" (345 x 470 x 385 mm)
Other features
I/O ports
USB 2.0
Power requirements
AC 220 - 240 V; 50/60 Hz
Power consumption (active)
452 W
Emulations
PCL6 (PCL5c/PCL-XL), KPDL 3
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 14:42:52
Uk has collected 3 expert reviews for KYOCERA Laser Printer FS-C5015N Colour 600 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-03 14:42:52
Very cheap to run, but poor print quality badly lets the side down We’d always encourage you to look past the price when buying a printer, since this isn’t normally an indication of how much a printer really costs to own. Nowhere would yo...
83%
techradar.com
Updated:
2014-01-03 14:42:52
Laser printers arent what they used to be. The price tags have seen unprecedented drops in recent times, plus theyre far more efficient than the dinosaurs of yesteryear. The quality of colour prints from a laser has also seen big improvements, to the...
Good 600dpi, 16 seconds start-up time, optional DU-301 duplex unit...
Bad 16ppm (12ppm tested)...
Bottom line Laser printers arent what they used to be. The price tags have seen unprecedented drops in recent times, plus theyre far more efficient than the dinosaurs of yesteryear. The quality of colour prints from a laser has also seen big improvements, to the...
80%
trustedreviews.com
Updated:
2014-01-03 14:42:52
Kyocera Mita has a reputation for producing mono laser printers with a very low cost of ownership. It also produces colour machines though and the FS-C5015N is one of its latest small workgroup machines, designed for business. The Kyocera Mita website act...
70%