location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB SBS Data Protection Solution external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB SBS Data Protection Solution
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33665
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Iomega REV 35GB SBS Data Protection Solution external hard drive :
The short editorial description of Iomega REV 35GB SBS Data Protection Solution external hard drive

REV 35GB SBS Premium Edition Backup & Disaster Recovery KIT incl 2 Disks
More>>>
Iomega REV 35GB SBS Data Protection Solution external hard drive:
The official marketing text of Iomega REV 35GB SBS Data Protection Solution external hard drive as supplied by the manufacturer

Iomega® REV® drives and removable, super durable disks combined with The CA Business Protection Suite are a perfect storage solution. The CA Business Protection Suite for Microsoft Small Business Server Premium Edition delivers a full range of antivirus, anti-spyware, data protection and desktop migration solutions.

These solutions can be used together or independently to protect your IT assets from every day risks. If your business relies on Microsoft Small Business Server Premium Edition and desktops or laptops for information storage, then the Business Protection Suite for Microsoft Small Business Server Premium Edition is the safety net you need to ensure that business data is protected. It provides comprehensive security and efficient migration for your business PCs. and Microsoft SQL server.

At-A-Glance:

- Single solution that protects and secures your Microsoft SBS data.
- Integrated management console for security, backup.
- Single installation process.
- Simple, Web-based management.
- Data protection for Windows SBS servers, desktops, and laptops.
- World-class virus defense.
- Round-the-clock monitoring of new threats.
- Scheduled and on-demand scanning.
- Complete backup and restore for Microsoft SBS Standard and Premium Editions.
- Bare Metal Recovery with no OS reinstall required.
- Extensive Reporting Capabilities.
- 64 Bit Platform Support.

What You Get

- CA BrightStor ARCserve Backup for Microsoft Small Business Server:
o BrightStor ARCserve Backup
o BrightStor ARCserve Backup Agent for Microsoft Share Point
o BrightStor ARCserve Backup Agent for Open files
o BrightStor ARCserve Backup Client Agent for VSS Software Snap-Shot
o BrightStor ARCserve Backup Agent for Microsoft Exchange
o BrightStor ARCserve Backup Agent for Microsoft SQL
- CA BrightStor ARCserve Backup for Laptops and Desktops (5 licenses).
- CA eTrust Antivirus (5 licenses).
- Two REV 35 GB removable disks (additional disks available separately).

Short summary description Iomega REV 35GB SBS Data Protection Solution external hard drive:
This short summary of the Iomega REV 35GB SBS Data Protection Solution external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB SBS Data Protection Solution, 35 GB

Long summary description Iomega REV 35GB SBS Data Protection Solution external hard drive:
This is an auto-generated long summary of Iomega REV 35GB SBS Data Protection Solution external hard drive based on the first three specs of the first five spec groups.

Iomega REV 35GB SBS Data Protection Solution. HDD capacity: 35 GB

Hard drive
HDD capacity *
35 GB
Type
HDD
Packaging data
Bundled software
- CA BrightStor ARCserve Backup for Microsoft Small Business Server: - BrightStor ARCserve Backup; - BrightStor ARCserve Backup Agent for Microsoft Share Point; - BrightStor ARCserve Backup Agent for Open files; - BrightStor ARCserve Backup Client Agent for VSS Software Snap-Shot; - BrightStor ARCserve Backup Agent for Microsoft Exchange; - BrightStor ARCserve Backup Agent for Microsoft SQL. - CA BrightStor ARCserve Backup for Laptops and Desktops (5 licenses). - CA eTrust Antivirus (5 licenses).
Other features
Compressed capacity
90 GB
Disks included quantity
2 pc(s)
Internal
No
Minimum storage drive space
1024 MB
Minimum processor
350 Mhz
Minimum RAM
512 MB
Minimum system requirements
REV 35 Drive / REV Loader 280
Package dimensions (WxDxH)
5 x 1.77 x 5.75" (127 x 45 x 146 mm)
Compatible operating systems
Microsoft Windows Small Business Server Standard & Premium
Brand Image Article code product Stock Price from
Iomega REV 35GB FireWire External Drive external hard drive Silver Iomega REV 35GB FireWire External Drive external hard drive Silver
(show image)
33012 REV 35GB FireWire External Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)