location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN72 data projector 900 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN72
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN72
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN72 data projector 900 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 900 ANSI lumens
  • - Zoom capability
  • - 300 W
Long product name InFocus IN72 data projector 900 ANSI lumens :
The short editorial description of InFocus IN72 data projector 900 ANSI lumens

IN72: Great for movie night and gaming
More>>>
Short summary description InFocus IN72 data projector 900 ANSI lumens:
This short summary of the InFocus IN72 data projector 900 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN72, 900 ANSI lumens, 59.8 - 240.2" (1.52 - 6.1 m), 50 - 85 Hz, 1.2: 1, 300 W, 9.3 lbs (4.22 kg)

Long summary description InFocus IN72 data projector 900 ANSI lumens:
This is an auto-generated long summary of InFocus IN72 data projector 900 ANSI lumens based on the first three specs of the first five spec groups.

InFocus IN72. Projector brightness: 900 ANSI lumens, Projection distance: 59.8 - 240.2" (1.52 - 6.1 m), Vertical scan range: 50 - 85 Hz. Zoom capability: 1.2: 1. Power consumption (typical): 300 W. Weight: 9.3 lbs (4.22 kg). Dimensions (WxDxH): 14.2 x 14.2 x 4.7" (360.7 x 360.7 x 119.4 mm), Native resolution: 854 x 480 pixels

Country Distributor
United Kingdom 1 distributor(s)