Western Digital logo

Western Digital Travelstar 5K160 80GB PATA internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15434
Info modified on:
07 Mar 2024, 15:34:52
Long product name Western Digital Travelstar 5K160 80GB PATA internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA:

Travelstar 5K160, 80GB, PATA 100 MB/s

Short summary description Western Digital Travelstar 5K160 80GB PATA internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA:

Western Digital Travelstar 5K160 80GB PATA, 80 GB, 5400 RPM, 8 MB, 2.5", Parallel ATA

Long summary description Western Digital Travelstar 5K160 80GB PATA internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA:

Western Digital Travelstar 5K160 80GB PATA. HDD capacity: 80 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Parallel ATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.