location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hayes FaxModem 56K USB modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hayes Check ‘Hayes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FaxModem 56K USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5510-72-00BF
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Hayes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hayes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hayes FaxModem 56K USB modem 56 Kbit/s :
The short editorial description of Hayes FaxModem 56K USB modem 56 Kbit/s

FaxModem 56K USB
More>>>
Short summary description Hayes FaxModem 56K USB modem 56 Kbit/s:
This short summary of the Hayes FaxModem 56K USB modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Hayes FaxModem 56K USB, 56 Kbit/s, USB, Fax, 1300 - 14400 bps, V.42bis; MNP5, FCC Parts 15B/68; UL; C-UL; Industry Canada; CE

Long summary description Hayes FaxModem 56K USB modem 56 Kbit/s:
This is an auto-generated long summary of Hayes FaxModem 56K USB modem 56 Kbit/s based on the first three specs of the first five spec groups.

Hayes FaxModem 56K USB. Modem speed: 56 Kbit/s, Interface: USB, Type: Fax. Maximum fax transfer rate: 1300 - 14400 bps. Data compression: V.42bis; MNP5, Certification: FCC Parts 15B/68; UL; C-UL; Industry Canada; CE. Compatible operating systems: Windows 98/Me/2000. Dimensions (WxDxH): 5.25 x 6.5 x 1.5" (133.4 x 165 x 38 mm)

Brand Image Article code product Stock Price from
Hayes

Hayes Zoom ADSL 2/2+ X5v (VoIP /Router/Gateway/Firewall/4 Port Ethernet Switch) modem 896 Kbit/s
(show image)
5585-72-00F Zoom ADSL 2/2+ X5v (VoIP Modem/Router/Gateway/Firewall/4 Port Ethernet Switch) 0.00
(excl. VAT)
0 (incl. VAT)