Esselte logo

Esselte 10402 hanging folder A4 Cardboard, Metal Orange 50 pc(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34220
Info modified on:
29 Dec 2023, 09:02:18
Guarantee:
3 years
Long product name Esselte 10402 hanging folder A4 Cardboard, Metal Orange 50 pc(s):

396 x 245mm, 0.08kg

Short summary description Esselte 10402 hanging folder A4 Cardboard, Metal Orange 50 pc(s):

Esselte 10402, A4, Cardboard, Metal, Orange, 220 g/m², FSC, 15.6" (396 mm)

Long summary description Esselte 10402 hanging folder A4 Cardboard, Metal Orange 50 pc(s):

Esselte 10402. Format: A4, Material: Cardboard, Metal, Product color: Orange. Width: 15.6" (396 mm), Depth: 9.65" (245 mm), Weight: 2.82 oz (80 g). Quantity per pack: 50 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.