location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T580300 ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T580300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T580300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946344980 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:28:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T580300 ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T580300 ink cartridge 1 pc(s) Original Magenta :
The short editorial description of Epson T580300 ink cartridge 1 pc(s) Original Magenta

Singlepack Magenta T580300
More>>>
Short summary description Epson T580300 ink cartridge 1 pc(s) Original Magenta:
This short summary of the Epson T580300 ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T580300, Magenta, Pigment-based ink, 80 ml, 1 pc(s)

Long summary description Epson T580300 ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson T580300 ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson T580300. Colour ink type: Pigment-based ink, Color ink volume: 80 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 3800, Pro 3880
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
80 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
Epson
OEM code
C13T580300
Country of origin
China
Color
Yes
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.22" (31 mm)
Height
4.76" (121 mm)
Weight
1.76 oz (50 g)
Package width
1.38" (35 mm)
Package depth
4.33" (110 mm)
Weight & dimensions
Package height
3.94" (100 mm)
Package weight
0.00564 oz (0.16 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
47.2" (120 cm)
Quantity per pallet
2520 pc(s)
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
5.71" (145 mm)
Quantity per master (outer) case
30 pc(s)
Master (outer) case weight
0.179 oz (5.06 g)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
47.2" (120 cm)
Quantity per pallet (UK)
3600 pc(s)
Quantity per pallet layer
420 pc(s)
Quantity per pallet layer (UK)
600 pc(s)
Brand Image Article code product Stock Price from
Epson T580900 ink cartridge 1 pc(s) Original Light light black Epson T580900 ink cartridge 1 pc(s) Original Light light black
(show image)
C13T580900 Singlepack Light Light Black T580900 0.00
(excl. VAT)
0 (incl. VAT)
Epson T580800 ink cartridge 1 pc(s) Original Matte black Epson T580800 ink cartridge 1 pc(s) Original Matte black
(show image)
C13T580800 Singlepack Matte Black T580800 0.00
(excl. VAT)
0 (incl. VAT)
Epson T580700 ink cartridge 1 pc(s) Original Light black Epson T580700 ink cartridge 1 pc(s) Original Light black
(show image)
C13T580700 Singlepack Light Black T580700 0.00
(excl. VAT)
0 (incl. VAT)
Epson T580400 ink cartridge 1 pc(s) Original Yellow Epson T580400 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T580400 Singlepack Yellow T580400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)