location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultra Glossy photo paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Glossy Photo Paper - 10x15cm - 50 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041943
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343855540 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 18:11:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Ultra Glossy photo paper Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 g/m²
  • - Finish type: Gloss
  • - 50 sheets
Long product name Epson Ultra Glossy photo paper Gloss :
The short editorial description of Epson Ultra Glossy photo paper Gloss

Ultra Glossy Photo Paper - 10x15cm - 50 Sheets
More>>>
Epson Ultra Glossy photo paper Gloss:
The official marketing text of Epson Ultra Glossy photo paper Gloss as supplied by the manufacturer

Elevate your photos
Delight the senses with our Ultra Glossy Photo Paper. This refined paper is designed to give your photos a professional look and feel thanks to its impressive 300gsm weight. With one simple investment, you can elevate your photos to a professional level of quality.

The best partnership
Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Ultra Glossy photo paper Gloss:
This short summary of the Epson Ultra Glossy photo paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultra Glossy Photo Paper, Gloss, 300 g/m², 50 sheets, - Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression..., 3.94" (100 mm), 5.91" (150 mm)

Long summary description Epson Ultra Glossy photo paper Gloss:
This is an auto-generated long summary of Epson Ultra Glossy photo paper Gloss based on the first three specs of the first five spec groups.

Epson Ultra Glossy Photo Paper. Finish type: Gloss, Media weight: 300 g/m², Sheets per pack: 50 sheets. Width: 3.94" (100 mm), Height: 5.91" (150 mm). Quantity per pack: 1 pc(s), Package width: 4.13" (105 mm), Package depth: 6.1" (155 mm). Quantity per pallet: 1950 pc(s), Quantity per pallet layer: 390 pc(s), Quantity per master (outer) case: 10 pc(s). Country of origin: Japan

Elevate your photos
Elevate your photos

Delight the senses with our Ultra Glossy Photo Paper. This refined paper is designed to give your photos a professional look and feel thanks to its impressive 300gsm weight. With one simple investment, you can elevate your photos to a professional level of quality.

Cherish your photos for years to come
Cherish your photos for years to come

Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

The best partnership
The best partnership

Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skin tones and more.

Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Features
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
50 sheets
Features
Compatible products
- Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression Premium XP-720 - Expression Premium XP-710 - Expression Premium XP-645 - Expression Premium XP-640 - Expression Premium XP-635 - Expression Premium XP-630 - Expression Premium XP-625 - Expression Premium XP-620 - Expression Premium XP-615 - Expression Premium XP-610 - Expression Premium XP-6005 - Expression Premium XP-6000 - Expression Premium XP-540 - Expression Premium XP-530 - Expression Premium XP-520 - Expression Premium XP-510 - Expression Photo XP-960 - Expression Photo XP-950 - Expression Photo XP-860 - Expression Photo XP-850 - Expression Photo XP-760 - Expression Photo XP-750 - Expression Photo XP-55 - Expression Photo HD XP-15000 - Expression Home XP-455 - Expression Home XP-452 - Expression Home XP-445 - Expression Home XP-442 - Expression Home XP-435 - Expression Home XP-432 - Expression Home XP-425 - Expression Home XP-422 - Expression Home XP-415 - Expression Home XP-412 - Expression Home XP-355 - Expression Home XP-352 - Expression Home XP-345 - Expression Home XP-342 - Expression Home XP-335 - Expression Home XP-332 - Expression Home XP-325 - Expression Home XP-322 - Expression Home XP-315 - Expression Home XP-312 - Expression Home XP-257 - Expression Home XP-255 - Expression Home XP-247 - Expression Home XP-245 - Expression Home XP-235 - Expression Home XP-225 - Expression Home XP-215 - Expression Home XP-212 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-800 - Epson Expression Premium XP-700 - Epson Expression Premium XP-605 - Epson Expression Premium XP-600 - Epson Expression Home XP-405 - Epson Expression Home XP-305 - Epson Expression Home XP-30 - Epson Expression Home XP-205 - Epson Expression Home XP-202 - Epson Expression Home XP-102 - EcoTank ET-7750 - EcoTank ET-7700 - EcoTank ET-4750 - EcoTank ET-3750 - EcoTank ET-3700 - EcoTank ET-2750 - EcoTank ET-2711 - EcoTank ET-2710 - EcoTank ET-2700
Weight & dimensions
Width
3.94" (100 mm)
Height
5.91" (150 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.13" (105 mm)
Package depth
6.1" (155 mm)
Package height
0.787" (20 mm)
Package weight
10.2 oz (290 g)
Logistics data
Harmonized System (HS) code
37032000
Quantity per pallet
1950 pc(s)
Quantity per pallet layer
390 pc(s)
Quantity per master (outer) case
10 pc(s)
Minimum order quantity
10 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)