location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C802132 duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit for C9100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802132
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C802132 duplex unit :
The short editorial description of Epson C12C802132 duplex unit

Duplex Unit Aculaser C9100
More>>>
Epson C12C802132 duplex unit:
The official marketing text of Epson C12C802132 duplex unit as supplied by the manufacturer

The duplex unit provides the facility to automatically print on both sides of the page, improving presentation and saving paper.

-Dimensions: 570x420x200 mm.
-Weight: 3600g.

Short summary description Epson C12C802132 duplex unit:
This short summary of the Epson C12C802132 duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C802132, Japan, A4, 7.94 lbs (3.6 kg), 22.4 x 16.5 x 7.87" (570 x 420 x 200 mm), 16.5" (420 mm), 22.6" (575 mm)

Long summary description Epson C12C802132 duplex unit:
This is an auto-generated long summary of Epson C12C802132 duplex unit based on the first three specs of the first five spec groups.

Epson C12C802132. Country of origin: Japan. ISO A-series sizes (A0...A9): A4. Weight: 7.94 lbs (3.6 kg), Dimensions (WxDxH): 22.4 x 16.5 x 7.87" (570 x 420 x 200 mm), Package width: 16.5" (420 mm). Quantity per pallet: 20 pc(s)

Features
Country of origin
Japan
Media formats
ISO A-series sizes (A0...A9)
A4
Weight & dimensions
Weight
7.94 lbs (3.6 kg)
Dimensions (WxDxH)
22.4 x 16.5 x 7.87" (570 x 420 x 200 mm)
Weight & dimensions
Package width
16.5" (420 mm)
Package depth
22.6" (575 mm)
Package height
7.64" (194 mm)
Package weight
8 lbs (3.63 kg)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
20 pc(s)
Country Distributor
United Kingdom 1 distributor(s)