location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C376125
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946333205 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 180 DPI 465 cps Gray
  • - 55 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel
  • - Print head: 24-pin
  • - Mean time between failures (MTBF): 10000 h
Guarantee: 1 year
Long product name Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps :
The short editorial description of Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps

LQ 680Pro 413cps 360x360dpi A4
More>>>
Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps:
The official marketing text of Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps as supplied by the manufacturer

The LQ-680/680 Pro offer very reliable flatbed printing with Epson quality and speed

The Epson LQ-680Pro feature rugged Epson construction that ensures reliability, whilst the print head life and total volume have been extended to suit even the most demanding of environments. Paper handling versatility is evident with three-way paper handling from the front, rear or top together with crisp, clear output achievable on multi-part forms up to six layers thick.

Short summary description Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps:
This short summary of the Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680 Pro, 465 cps, 360 x 180 DPI, 372 cps, 103 cps, 10,12 cpi, 6 copies

Long summary description Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps:
This is an auto-generated long summary of Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 465 cps based on the first three specs of the first five spec groups.

Epson LQ-680 Pro. Maximum print speed: 465 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 372 cps. Maximum print size: A4 (210 x 297 mm). Product color: Gray, Buffer size: 64 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Parallel, Optional connectivity: Ethernet, Serial (RS-232). Print head: 24-pin, Ribbon life (black, draft): 2 million characters, Mean time between failures (MTBF): 10000 h

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
106
Color *
No
Maximum print speed *
465 cps
Maximum print speed (draft)
372 cps
Maximum print speed (LQ)
103 cps
Character pitch
10, 12 cpi
Maximum number of copies
6 copies
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Product color *
Gray
Buffer size *
64 KB
Sound pressure level (printing) *
55 dB
Page description languages *
Epson ESC/P2, IBM 2390
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel
Optional connectivity
Ethernet, Serial (RS-232)
Endurance
Print head *
24-pin
Ribbon life (black, draft)
2 million characters
Mean time between failures (MTBF)
10000 h
Weight & dimensions
Width
19.6" (497 mm)
Depth
15.2" (386.5 mm)
Height
9.04" (229.5 mm)
Weight
20.7 lbs (9.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
12.7" (322 mm)
Package depth
21.5" (545 mm)
Package height
18.3" (465 mm)
Package weight
0.395 oz (11.2 g)
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
24
Logistics data
Quantity per pallet
12 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
89" (2.26 m)
Harmonized System (HS) code
84433210
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)