location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ERC-15 , Black printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C43S015430
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343854703 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:42:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ERC-15 , Black printer ribbon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson ERC-15 , Black printer ribbon :
The short editorial description of Epson ERC-15 , Black printer ribbon

Ribbon Cartridge M-170 Mechanisms, black (ERC15B)
More>>>
Short summary description Epson ERC-15 , Black printer ribbon:
This short summary of the Epson ERC-15 , Black printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ERC-15 Printer Ribbon, Black, Epson M-170, Black, Black, China, Epson, 1.59 oz (45 g)

Long summary description Epson ERC-15 , Black printer ribbon:
This is an auto-generated long summary of Epson ERC-15 , Black printer ribbon based on the first three specs of the first five spec groups.

Epson ERC-15 Printer Ribbon, Black. Compatibility: Epson M-170, Printing colors: Black, Product color: Black. Weight: 1.59 oz (45 g). Package width: 3.15" (80 mm), Package depth: 5.12" (130 mm), Package height: 0.472" (12 mm). Quantity per pallet: 6000 pc(s), Quantity per pallet layer: 1000 pc(s)

Performance
Color
No
Printing colors
Black
Product color
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
Epson M-170
Weight & dimensions
Weight
1.59 oz (45 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
5.12" (130 mm)
Package height
0.472" (12 mm)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
6000 pc(s)
Quantity per pallet layer
1000 pc(s)