location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T567400 220 ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T567400
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
Long product name Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original :
The short editorial description of Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original

Stylus Pro 7400/9400 Ink Cartridge (220ml) Yellow
More>>>
Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original:
The official marketing text of Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original as supplied by the manufacturer

EPSON’s groundbreaking UltraChrome inks perfectly combine the benefits of dye-based and pigment inks.The inks are extremely resistant to light and water and give an incredibly broad spectrum of colours.

Short summary description Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original:
This short summary of the Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7400/9400 Ink Cartridge (220ml) Yellow, Yellow, Pigment-based ink

Long summary description Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original:
This is an auto-generated long summary of Epson Stylus Pro 7400/9400 (220ml) Yellow ink cartridge Original based on the first three specs of the first five spec groups.

Epson Stylus Pro 7400/9400 Ink Cartridge (220ml) Yellow. Colour ink type: Pigment-based ink, Printing colors: Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Features
Color
Yes
Weight & dimensions
Width
7.48" (190 mm)
Depth
4.33" (110 mm)
Height
1.38" (35 mm)
Weight
14.1 oz (400 g)