location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF500A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF500A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382450821
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:39
The date of the most recent change of the data-sheet in Icecat's system
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: limited 3-year
Long product name HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black :
The short editorial description of HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black

HP Two C13 PDU Extension Bars
More>>>
Short summary description HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black:
This short summary of the HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF500A, Switched, Black, 7 AC outlet(s), C13 coupler, C20 coupler, Power

Long summary description HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black:
This is an auto-generated long summary of HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black based on the first three specs of the first five spec groups.

HPE AF500A. PDU types: Switched, Product color: Black. AC outlets quantity: 7 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. LED indicators: Power. Dimensions (WxDxH): 21.3 x 12 x 3.5" (541 x 304 x 89 mm), Weight: 5.18 lbs (2.35 kg)

Brand Image Article code product Stock Price from
HPE

HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Gray
(show image)
AF518A 32A/3Phase Core Only Modular PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 252663-D74 power distribution unit (PDU) 4 AC outlet(s) 1U
(show image)
252663-D74 252663-D74 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 8.3kVA 40A power distribution unit (PDU) 4 AC outlet(s) 1U Black
(show image)
252663-D75 8.3kVA 40A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF914A power distribution unit (PDU) 27 AC outlet(s) Gray
(show image)
AF914A AF914A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 16A 3PH Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Gray
(show image)
AF513A 16A 3PH Modular PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper
(show image)
252663-D71 252663-D71 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF510A power distribution unit (PDU) Black
(show image)
AF510A AF510A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Single Input 3 Phase 16A Monitored PDU power distribution unit (PDU) 39 AC outlet(s) Black
(show image)
AF508A Single Input 3 Phase 16A Monitored PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Dual Input 1 Phase 32A Monitored PDU power distribution unit (PDU) 78 AC outlet(s) Black
(show image)
AF509A Dual Input 1 Phase 32A Monitored PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Dual Input 3 Phase 16A Monitored PDU power distribution unit (PDU) 78 AC outlet(s) Black
(show image)
AF507A Dual Input 3 Phase 16A Monitored PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)