location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 30m RP-TNC coaxial cable 1181.1" (30 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30m RP-TNC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-CAB100ULL-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320667751 show
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco 30m RP-TNC coaxial cable 1181.1" (30 m) :
The short editorial description of Cisco 30m RP-TNC coaxial cable 1181.1" (30 m)

100ft. cable with RP-TNC connectors
More>>>
Short summary description Cisco 30m RP-TNC coaxial cable 1181.1" (30 m):
This short summary of the Cisco 30m RP-TNC coaxial cable 1181.1" (30 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 30m RP-TNC, 1181.1" (30 m)

Long summary description Cisco 30m RP-TNC coaxial cable 1181.1" (30 m):
This is an auto-generated long summary of Cisco 30m RP-TNC coaxial cable 1181.1" (30 m) based on the first three specs of the first five spec groups.

Cisco 30m RP-TNC. Cable length: 1181.1" (30 m)

Brand Image Article code product Stock Price from
Cisco

Cisco 45m RP-TNC coaxial cable 1811" (46 m)
(show image)
AIR-CAB150ULL-R 45m RP-TNC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 15.2m RP-TNC coaxial cable 590.6" (15 m)
(show image)
AIR-CAB050LL-R 15.2m RP-TNC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)