location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3360 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP3360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0868B017 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP3360 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB 333 MHz
More>>>
Short summary description Canon i-SENSYS LBP3360 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3360 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3360, 2400 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP3360 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3360 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3360. Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD

Printing
Color *
No
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Warm-up time
7 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
10000 pages per month
Page description languages *
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Legal
Envelopes sizes
10, B5, C5, DL
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Sound pressure level (printing)
50.9 dB
Sound power level (standby)
25 dB
Design
Display
LCD
Power
Power consumption (printing) *
400 W
Power consumption (standby)
11 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
28.2 lbs (12.8 kg)
Dimensions (WxDxH)
15.7 x 14.8 x 10.5" (400 x 376 x 267 mm)
Other features
Mac compatibility
Yes
Power requirements
220 - 240V; 50/60Hz
Compliance industry standards
IEEE 802.3/802.3u
Networking features
Fast Ethernet
Compatible operating systems
Windows 98/ME/2000/XP/Server 2003/Vista Mac OS X 10.2.8-10.5.x Linux
Stand-by LED
Yes
Supported media weight(s)
60 - 163 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:23:34
Uk has collected 2 expert reviews for Canon i-SENSYS LBP3360 2400 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 23:23:34
While colour does give documents eye-catching appeal and helps emphasize points of importance; not all documents require this feature...
60%
expertreviews.co.uk
Updated:
2011-09-25 23:23:34
Does everything except print nice pages. Nice features, but pricey for iffy printing. The Canon i-SENSYS LBP3360 is a neat-looking printer, and although its this months most expensive model, that money buys you some attractive features. Its one...
60%
Country Distributor
Nederland 1 distributor(s)