location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 1513A003 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1513A003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1513A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045575914 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 02:08:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 1513A003 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Standard Yield
  • - Color toner page yield: 8500 pages
  • - Inkjet
  • - 1 pc(s)
Long product name Canon 1513A003 toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Canon 1513A003 toner cartridge 1 pc(s) Original Magenta

8500 pages, Magenta
More>>>
Canon 1513A003 toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Canon 1513A003 toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Toner Type G for Canon COPY CP660/iRC624

Short summary description Canon 1513A003 toner cartridge 1 pc(s) Original Magenta:
This short summary of the Canon 1513A003 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 1513A003, 8500 pages, Magenta, 1 pc(s)

Long summary description Canon 1513A003 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Canon 1513A003 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Canon 1513A003. Color toner page yield: 8500 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
CP660, IR C624
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
8500 pages
Type *
Original
Features
Printing colors *
Magenta
Brand compatibility *
Canon
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Inkjet
Brand Image Article code product Stock Price from
Canon Toner Black toner cartridge Canon Toner Black toner cartridge
(show image)
EP-65 Toner Black 0.00
(excl. VAT)
0 (incl. VAT)
Canon C-EXV 34 toner cartridge 1 pc(s) Original Black Canon C-EXV 34 toner cartridge 1 pc(s) Original Black
(show image)
3782B002 C-EXV 34 0.00
(excl. VAT)
0 (incl. VAT)
Canon C-EXV3 Toner toner cartridge Original Black Canon C-EXV3 Toner toner cartridge Original Black
(show image)
6647A002 C-EXV3 Toner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)