Canon logo

Canon PR-101 Photo Paper Pro - 14x17

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97246
Info modified on:
26 Jan 2018, 09:28:10
Long product name Canon PR-101 Photo Paper Pro - 14x17:

PR-101 Photo Paper Pro - 14x17, 10 sheets

Canon PR-101 Photo Paper Pro - 14x17:

This high-gloss, heavy-weight photo paper produces truly remarkable, high-quality photo prints that are virtually indistinguishable from professional lab results.

Short summary description Canon PR-101 Photo Paper Pro - 14x17:

Canon PR-101 Photo Paper Pro - 14x17, 245 g/m², Super High, 10 sheets, 355.6 x 431.8 mm, 14" x 17"

Long summary description Canon PR-101 Photo Paper Pro - 14x17:

Canon PR-101 Photo Paper Pro - 14x17. Media weight: 245 g/m², Printing media gloss level: Super High. Media sheets per package: 10 sheets, Paper dimensions: 355.6 x 431.8 mm, Standard media sizes: 14" x 17"

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.