location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F60-12W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQF65E-02R026FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 15:22:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red
  • - Intel® Core™ i5 i5-450M 2.4 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® GT 330M Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red :
The short editorial description of Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red

Qosmio F60-12W - 15.6”, Intel® Core™ i5-450M, 500 GB HDD, 2048 + 2048 Mb DDR3, NVIDIA® GeForce® GT 330M, 802.11b/g/n, HD Webcam, Windows® 7 Home Premium 64 bits
More>>>
Short summary description Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red:
This short summary of the Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio F60-12W, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red:
This is an auto-generated long summary of Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red based on the first three specs of the first five spec groups.

Toshiba Qosmio F60-12W. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 6.17 lbs (2.8 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:16:28
Uk has collected 16 expert reviews for Toshiba Qosmio F60-12W Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-11-19 12:15:21
Toshiba's Qosmio notebooks have gone through many design phases in their short history: from the first HD DVD–equipped Qosmio G30, which cost $5500 and looked like a home theatre component, to the gaming-oriented Qosmio X300, which cost $3400 and looked like nothing you would ever want to put near your classy home theatre system. The 15.6in Toshiba Qosmio F60 (PQF65A-00Y002) is more tame than both those models: it's slimmer, has clean lines and isn't tacky. It packs features that make it a s...
Good Blu-ray, HDMI, good mid-range gaming capability, suitable for video encoding and editing, comfortable keyboard, USB Sleep-and-Charge...
Bad Screen too glossy, slow hard drive, shortcut buttons didn’t work well...
Bottom line Toshiba’s Qosmio F60 looks good, feels good to use and it delivers plenty of performance at a good price. It’s not for people who demand the best eye candy when playing a game, but instead for gamers who don’t mind sacrificing a bit of image quality a...
80%
hardwarezone.com.ph
Updated:
2016-12-15 10:59:05
If you're familiar with Toshiba's QOSMIO's line, then Toshiba's QOSMIO F60 will feel right at home in your hands. If you don't, then here's a quick recap. The QOSMIO series is basically Toshiba's high end multimedia notebook line of the desktop replacemen...
Good Gorgeous design, Snappy performance...
Bad Expensive, Glossy feel throughout the notebook...
Bottom line If you have the cash to splurge on a 15.6-inch multimedia notebook and one of your top priorities should be an eye-catching design, then the Toshiba QOSMIO F60 at S$2399 would seem more palatable. Compared to our previously reviewed Lenovo IdeaPad Y560 wh...
80%
hardwarezone.com.sg
Updated:
2011-10-04 11:16:28
If you're familiar with Toshiba's QOSMIO's line, then Toshiba's QOSMIO F60 will feel right at home in your hands. If you don't, then here's a quick recap. The QOSMIO series is basically Toshiba's high end multimedia notebook line of the desktop replace...
Bottom line If you have the cash to splurge on a 15.6-inch multimedia notebook and one of your top priorities should be an eye-catching design, then the Toshiba QOSMIO F60 at S$2399 would seem more palatable. Compared to our previously reviewed Lenovo IdeaPad Y560...
80%
notebookcheck.net
Updated:
2012-11-19 12:15:21
The first look at the 15.6 inch sized multimedia notebook reveals a BluRay drive, a GeForce GT330M graphics and the Toshiba-typical Harman/Kardon loudspeakers. We are anxious to find out what else is concealed in the glossy red-black case.If you look...
Good BluRay burner, Attractive design in red-black, Loudspeakers (Harman/Kardon), HDMI port, TV tuner (Qosmio F60-10L)...
Bad Some weaknesses in the case, High operating temperature under load, Fan always present...
Bottom line An Intel Core i3 330M CPU with a clock rate of 2.1 GHz, a total of four GB RAM (extendable to a maximum of eight GB), a GeForce GT 330M from Nvidia, a BluRay burner (with record, rewrite and play support) and a 320 GB hard disk - the Qosmio F60-10X from T...
82%