location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 708H toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
708H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0917B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999320434
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:50:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 708H toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Canon 708H toner cartridge 1 pc(s) Original Black :
The short editorial description of Canon 708H toner cartridge 1 pc(s) Original Black

708H Black Toner Cartridge
More>>>
Canon 708H toner cartridge 1 pc(s) Original Black:
The official marketing text of Canon 708H toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

This is a genuine high capacity black toner cartridge for Canon LBP3300. Its capacity is 6000 pages on A4 page format at 5% coverage.

Short summary description Canon 708H toner cartridge 1 pc(s) Original Black:
This short summary of the Canon 708H toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 708H, 6000 pages, Black, 1 pc(s)

Long summary description Canon 708H toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon 708H toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon 708H. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
LBP-3300/3360
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Features
Brand compatibility *
Canon
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 15009UK toner cartridge 1 pc(s) Black MM 15009UK toner cartridge 1 pc(s) Black
(show image)
15009UK 15009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15008UK toner cartridge 1 pc(s) Black MM 15008UK toner cartridge 1 pc(s) Black
(show image)
15008UK 15008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15009DK Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15008DK Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)