APC logo

APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black Wall mounted rack

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277816
Info modified on:
15 Oct 2024, 18:51:24
Guarantee:
5 years
Long product name APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black Wall mounted rack:

NetShelter 13U Wallmount Rack Cabinet Glass Door Double Hinged Server Depth

APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black Wall mounted rack:

Ideal for retail, healthcare, and educational facilities, the wall rack offers an efficient solution for deploying server and networking equipment for edge computing applications. For areas with limited floor space. Designed to house your server, as well as network solutions such as network switches and patch panels. Rack hinges at the rear allowing for access to the back of the rack during installation and setup or while undergoing maintenance. The door is reversible allowing for the door to open direction desired to avoid interference with its surroundings. Optional 120V fan tray top mounted and caster kit. Several APC Smart-UPS models low-profile provide easy UPS integration and mounting. 13U Wall mount cabinet, 19 inches maximum mounting depth, 200lb weight capacity, 19 rack width, ships fully assembled, glass door, 5 year APC warranty

Short summary description APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black Wall mounted rack:

APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black, Wall mounted rack, 13U, 198.4 lbs (90 kg), 94.1 lbs (42.7 kg), Black

Long summary description APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black Wall mounted rack:

APC NetShelter WX Wall-Mount Enclosure 13U Glass Door Black. Type: Wall mounted rack, Rack capacity: 13U, Maximum weight capacity: 198.4 lbs (90 kg). Weight: 94.1 lbs (42.7 kg). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.