Brother logo

Brother TZ-451 label-making tape Black on red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140582
Info modified on:
07 Mar 2024, 15:34:52
Long product name Brother TZ-451 label-making tape Black on red:

Gloss Laminated Labelling Tape - 24mm, Black/Red

Brother TZ-451 label-making tape Black on red:

This tape features our exclusive laminated tape process and our standard adhesive. Perfect for everyday applications. These labels stay on under normal indoor and outdoor use, including hot and cold environments. Best suited for smooth flat surfaces.

Features:
- gloss laminated labelling tape;
- black on red;
- 24mm width and 8m length.
- for use with PT-210E, PT-1800E, PT-2450, PT-550, PT-9400, PT-2500PC and PT-9200PC.

This tape is NOT compatible with PT-1250LB.

Short summary description Brother TZ-451 label-making tape Black on red:

Brother TZ-451, Black on red, TZ, Black, Thermal transfer, Gloss, Brother

Long summary description Brother TZ-451 label-making tape Black on red:

Brother TZ-451. Label color: Black on red, Tape type: TZ, Product color: Black. Tape width: 0.945" (2.4 cm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.