location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelPower Case Synthetic Leather 1000 cu-in International
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPC1000SI
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case :
The short editorial description of APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case

Notebook Carrying Cases with integrated universal charging electronics.
More>>>
APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case:
The official marketing text of APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case as supplied by the manufacturer

2-prong Attachment, 4 International Plug Adapters, Adapter tips, Airline Adapter, Automobile Adapter, Business card holder, Convenient Carrying Case, Double-stitched seams, Durable construction, Mesh pocket, Nickel fittings, Non-slip shoulder pad, Removable - spill-proof pouch, Security strap, Single Power Source, Six-sided foam protection, Specially designed pockets, Universal Notebook Power Adapter, USB charging ports, World-wide compatibility
Includes - Airplane power plug adapter, Cigarette lighter plug adapter, Compatibility Guide, Installation Guide, Notebook adapter tips (Check compatibility guide before purchase), TravelPower Adapter, USB splitter cable (USB charging cables sold seperately), User Manual

Short summary description APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case:
This short summary of the APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case data-sheet is auto-generated and uses the product title and the first six key specs.

APC TravelPower Case Synthetic Leather 1000 cu-in International, 14" (355.6 mm), 5.3" (134.6 mm), 15.3" (388.6 mm)

Long summary description APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case:
This is an auto-generated long summary of APC TravelPower Case Synthetic Leather 1000 cu-in International equipment case based on the first three specs of the first five spec groups.

APC TravelPower Case Synthetic Leather 1000 cu-in International. Width: 14" (355.6 mm), Depth: 5.3" (134.6 mm), Height: 15.3" (388.6 mm)

Weight & dimensions
Width
14" (355.6 mm)
Weight & dimensions
Depth
5.3" (134.6 mm)
Height
15.3" (388.6 mm)
Country Distributor
United Kingdom 1 distributor(s)