location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ projector lamp 230 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS.5JJ2F.001 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:22:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ projector lamp 230 W UHP :
The short editorial description of BenQ projector lamp 230 W UHP

Projector Lamp for MP720p Projector UHP 230 W
More>>>
BenQ projector lamp 230 W UHP:
The official marketing text of BenQ projector lamp 230 W UHP as supplied by the manufacturer

Replacement Lamp for: MP720P.

Short summary description BenQ projector lamp 230 W UHP:
This short summary of the BenQ projector lamp 230 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector Lamp, UHP, 230 W

Long summary description BenQ projector lamp 230 W UHP:
This is an auto-generated long summary of BenQ projector lamp 230 W UHP based on the first three specs of the first five spec groups.

BenQ Projector Lamp. Lamp type: UHP, Bulb power: 230 W

Features
Bulb power *
230 W
Features
Lamp type
UHP
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL128 projector lamp 200 W UHP
(show image)
GL128 GL128 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10905 projector lamp 200 W
(show image)
ML10905 ML10905 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)