BenQ logo

BenQ CS.5JJ0V.001 projector lamp 210 W UHP

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35871
Info modified on:
08 Jan 2024, 14:06:20
Long product name BenQ CS.5JJ0V.001 projector lamp 210 W UHP:

Projector Lamp for CP120 UHP 210 W 3000 Hour(s)

BenQ CS.5JJ0V.001 projector lamp 210 W UHP:

BenQ has a vision of technology as an integral part of daily life for everyone, young and old, tech-savvy and tech-timid alike, whether at work, school or play, at home or on the move. BenQ digital life devices are fun and easy to use, expanding the senses and empowering people to express and share their ideas, delivering on the promise of the Digital Age.

Replacement Lamp for: CP120.

Short summary description BenQ CS.5JJ0V.001 projector lamp 210 W UHP:

BenQ CS.5JJ0V.001, UHP, 210 W, 3000 h

Long summary description BenQ CS.5JJ0V.001 projector lamp 210 W UHP:

BenQ CS.5JJ0V.001. Lamp type: UHP, Bulb power: 210 W, Service life of lamp: 3000 h

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.