location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ projector lamp 200 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J1S01.001 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2018 09:48:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ projector lamp 200 W UHP :
The short editorial description of BenQ projector lamp 200 W UHP

Lamp for MP620P Projectors UHP 200 W 3000 hour(s)
More>>>
BenQ projector lamp 200 W UHP:
The official marketing text of BenQ projector lamp 200 W UHP as supplied by the manufacturer

BenQ has a vision of technology as an integral part of daily life for everyone, young and old, tech-savvy and tech-timid alike, whether at work, school or play, at home or on the move. BenQ digital life devices are fun and easy to use, expanding the senses and empowering people to express and share their ideas, delivering on the promise of the Digital Age.

Short summary description BenQ projector lamp 200 W UHP:
This short summary of the BenQ projector lamp 200 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector lamp, UHP, 200 W, 3000 h

Long summary description BenQ projector lamp 200 W UHP:
This is an auto-generated long summary of BenQ projector lamp 200 W UHP based on the first three specs of the first five spec groups.

BenQ Projector lamp. Lamp type: UHP, Bulb power: 200 W, Service life of lamp: 3000 h

Features
Service life of lamp
3000 h
Features
Bulb power *
200 W
Lamp type
UHP
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL068 projector lamp
(show image)
GL068 GL068 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10843 projector lamp 200 W
(show image)
ML10843 ML10843 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)