location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 59.J0C01.CG1 projector lamp 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59.J0C01.CG1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59.J0C01.CG1 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2018 20:52:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ 59.J0C01.CG1 projector lamp 250 W :
The short editorial description of BenQ 59.J0C01.CG1 projector lamp 250 W

Lamp for PE7700 Projector
More>>>
BenQ 59.J0C01.CG1 projector lamp 250 W:
The official marketing text of BenQ 59.J0C01.CG1 projector lamp 250 W as supplied by the manufacturer

Original replacement lamp for the BenQ PE7700 Projector. It isalways good to keep a spare lamp on-hand because you never knowwhen you will need it until you turn on the projector.

Short summary description BenQ 59.J0C01.CG1 projector lamp 250 W:
This short summary of the BenQ 59.J0C01.CG1 projector lamp 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 59.J0C01.CG1, 250 W, 2000 h

Long summary description BenQ 59.J0C01.CG1 projector lamp 250 W:
This is an auto-generated long summary of BenQ 59.J0C01.CG1 projector lamp 250 W based on the first three specs of the first five spec groups.

BenQ 59.J0C01.CG1. Bulb power: 250 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
250 W
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10007 projector lamp 250 W
(show image)
ML10007 ML10007 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL228 projector lamp 250 W NSH
(show image)
GL228 GL228 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)