location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8820D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8820D show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 9600 x 9600 DPI
  • - A4 16 ppm
  • - Mono copying Color scanning Mono faxing
  • - Internal memory: 32 MB
  • - 39.9 lbs (18.1 kg)
Long product name Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm :
The short editorial description of Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm

MFC-8820D Laser Flatbed Multi-function Centre - Laser Printer, Copier, Fax, Colour Scanner.
More>>>
Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm:
The official marketing text of Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm as supplied by the manufacturer

This digital flatbed all-in-one provides four high quality functions in one - laser printer, copier, fax and colour scanner - making it a versatile, all-round performer. With its various time saving features, the MFC-8820D is ideally suited to your office environment, making it the ideal solution for the workgroup.


As a Laser Printer:

- Up to 16ppm Printing Speed

- Print Resolution up to 2400x600dpi

- With Automatic Duplex print capability

As a Copier:

- Up to 16cpm Copy Speed

- 25-400% Enlargement/Reduction

As a Fax:

- 33,600bps

- 340 Speed Dials

- Up to 500 page Transmit/Receive Memory

As a PC Fax:

- Send and receive faxes via your PC

As a Scanner:

- Up to 600x2400dpi optical scan resolution

- Up to 9600x9600dpi enhanced scan resolution

- Scan directly to OCR, E-mail, Image or file

Short summary description Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm:
This short summary of the Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8820D, Laser, Mono printing, 9600 x 9600 DPI, Mono copying, Color scanning, A4

Long summary description Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm:
This is an auto-generated long summary of Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm based on the first three specs of the first five spec groups.

Brother MFC-8820D. Print technology: Laser, Printing: Mono printing, Maximum resolution: 9600 x 9600 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
9600 x 9600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Grayscale levels
256
TWAIN version
This model is Twain compliant for Windows 95/98(SE)/Me/2000/XP
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
Auto dialling of pre-stored number by entry of a three digit number (300 locations)
Communication
Automatic redialling if the recipient fax is busy
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
39.9 lbs (18.1 kg)
Other features
Standard input trays
Standard - Up to 250 sheets in the paper tray. Up to 250 sheets can be stored in the optional paper tray
I/O ports
Parallel cable port Hi-Speed USB2.0 (Universal Serial Bus) port
Networking features
Optional Network (10/100base-TX)
Dimensions (WxDxH)
20.9 x 17.5 x 18.5" (532 x 444 x 469 mm)
Duplex print options
Duplex feature as standard
Modem type
ITU-T G3
Compatible operating systems
Windows 95/98(SE)/Me/2000/XP, Windows NT 4.0WS, Mac OS 8.6-9.2/ OS X 10.1/10.2.1 or greater
Color all-in-one functions
Scan, No
Media size (tray 1)
LTR / LGL / A4 / B5 / A5 / B6 / A6 / Exe
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:38:07
Uk has collected 1 expert review for Brother MFC-8820D multifunction printer Laser A4 9600 x 9600 DPI 16 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)