location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMX5111 KVM switch Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5111
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5111-202 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vertiv Avocent AMX5111 KVM switch Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 25 W
Guarantee: 2 Years
Long product name Vertiv Avocent AMX5111 KVM switch Silver :
The short editorial description of Vertiv Avocent AMX5111 KVM switch Silver

Vertiv Avocent AMX PS/2 and USB desktop user station w/ AMIQ-USB module for a local PC connection, EU
More>>>
Vertiv Avocent AMX5111 KVM switch Silver:
The official marketing text of Vertiv Avocent AMX5111 KVM switch Silver as supplied by the manufacturer

"The Avocent AMX 5111 desktop user station provides access from your desk to one AMX KVM matrix switching system and one local computer. The AMX5111 user station supports PS/2 and USB keyboards and mice.
The AMX5111 user station connects to your multi-platform KVM peripherals and sends the KVM signals over an industry-standard UTP cable to an Avocent AMX matrix switch.
Avocent exclusive AutoTuning technology allows the AMX5111 user station to automatically compensate for varying UTP cable types and lengths, such as CAT 5, CAT 5e and CAT 6, include GigaFlex. AutoTuning technology adjusts for signal losses each time a switch is made to a server.
The AMX5111 user station works with the OSCAR graphical user interface (GUI). The OSCAR interface uses multi-lingual, intuitive menus for click and connect system configuration and server selection.
Edit
"

Short summary description Vertiv Avocent AMX5111 KVM switch Silver:
This short summary of the Vertiv Avocent AMX5111 KVM switch Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMX5111, 25 W, Silver

Long summary description Vertiv Avocent AMX5111 KVM switch Silver:
This is an auto-generated long summary of Vertiv Avocent AMX5111 KVM switch Silver based on the first three specs of the first five spec groups.

Vertiv Avocent AMX5111. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Number of users: 1 user(s). Product color: Silver, Certification: UL, FCC, cUL, CE, VCCI, C-Tick. Power consumption (typical): 25 W. Weight: 4.41 lbs (2 kg)

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Performance
Number of users
1 user(s)
Design
Product color *
Silver
LED indicators
Yes
Certification
UL, FCC, cUL, CE, VCCI, C-Tick
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
4.41 lbs (2 kg)
Other features
Connectivity technology
Wired
I/O ports
1 x RS-232
Dimensions (WxDxH)
11.7 x 11.5 x 1.73" (297 x 292 x 44 mm)
Ports quantity
2
Power requirements
100 - 240 VAC
Brand Image Article code product Stock Price from
Vertiv Avocent AMX5121 KVM switch Silver Vertiv Avocent AMX5121 KVM switch Silver
(show image)
AMX5121-202 AMX5121 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5030 KVM switch Vertiv Avocent AMX5030 KVM switch
(show image)
AMX5030-202 AMX5030 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5130 User Station KVM switch Gray Vertiv Avocent AMX5130 User Station KVM switch Gray
(show image)
AMX5130-202 AMX5130 User Station 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5020 KVM switch Rack mounting Vertiv Avocent AMX5020 KVM switch Rack mounting
(show image)
AMX5020-202 AMX5020 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5000 KVM switch Rack mounting Vertiv Avocent AMX5000 KVM switch Rack mounting
(show image)
AMX5000-202 AMX5000 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5010 KVM switch Vertiv Avocent AMX5010 KVM switch
(show image)
AMX5010-202 AMX5010 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)