location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView PC 2-port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView PC 2-port KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SVP10BND-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vertiv SwitchView PC 2-port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 2048 x 1536 pixels
Long product name Vertiv SwitchView PC 2-port KVM switch Black :
The short editorial description of Vertiv SwitchView PC 2-port KVM switch Black

SwitchView PC 2-port KVM Switch
More>>>
Vertiv SwitchView PC 2-port KVM switch Black:
The official marketing text of Vertiv SwitchView PC 2-port KVM switch Black as supplied by the manufacturer

This SwitchView® PC KVM switch lets you control two PCs from one keyboard, monitor and mouse --- adding valuable desktop space for other peripherals.

Add control and flexibility to your desktop with the SwitchView PC 2-port KVM switch. It controls two PS/2 computers from one keyboard, monitor and mouse. Lighted LEDs indicate which computer you access and audible indicators confirm channel switching.

The SwitchView PC 2-port switch provides VGA resolution of 2048 x 1536, ideal for desktop graphical applications. With customisable channel selections and error-free boot up, it offers you desktop KVM features at an affordable price.

User

PC access
You can access up to 2 PS/2 computers from a single keyboard, monitor and mouse.

Eliminate desktop clutter
Compact, space-saving KVM switches eliminate desktop clutter.

Ease of use
Pushbutton or keyboard hotkeys for channel selections. Auto scanning allows easy monitoring of attached computers.

Hardware

Complete KVM switching solution
No additional power supply required

Operation

Hot-plug capability
You can add or remove a desktop PC or laptop without powering down the switch or other attached servers.

Peripheral emulation
Error-free boot up with keyboard and mouse emulation

Performance

Video resolution
The 2048 x 1536 VGA resolution is ideal for desktop graphical applications.

- SwitchView KVM switches offer affordable switching solutions for today’s home offices and small offices.
- SwitchView KVM switches are easy to install. Some models let you share speakers and a microphone between PCs.
- A USB hub and/or support for DVI high video resolution are available on other SwitchView switches.
- Compact, space-saving KVM switches eliminate desktop clutter and provide efficient PC access.

Short summary description Vertiv SwitchView PC 2-port KVM switch Black:
This short summary of the Vertiv SwitchView PC 2-port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView PC 2-port KVM Switch, 2048 x 1536 pixels, Black

Long summary description Vertiv SwitchView PC 2-port KVM switch Black:
This is an auto-generated long summary of Vertiv SwitchView PC 2-port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv SwitchView PC 2-port KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2048 x 1536 pixels. Product color: Black. Weight: 15.9 oz (450 g). Connectivity technology: Wired, Power supply type: 9V DC,1A, Dimensions (WxDxH): 5 x 3 x 1.69" (127 x 76.2 x 43 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product color *
Black
Weight & dimensions
Weight
15.9 oz (450 g)
Other features
Connectivity technology
Wired
Power supply type
9V DC,1A
Dimensions (WxDxH)
5 x 3 x 1.69" (127 x 76.2 x 43 mm)
Compatibility
PCs
Ports quantity
2
Safety
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE