location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3HF-5A024P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.6 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 80 GB
  • - Bluetooth
  • - 65 W
  • - Windows XP Professional
Long product name ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional :
The short editorial description of ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional

A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro
More>>>
ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional:
The official marketing text of ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional as supplied by the manufacturer

Best Performance on the Road
The A3Hf, together with a built-in camera and microphone, provide a convenient tool for instant communication.

Instant Communication
No need to carry an external camera with you anymore. The A3Hf Series, together with a built-in camera and microphone, provide a convenient tool for instant communication: video-conferencing, MSN chatting, Skype chatting, photo shooting etc. With the hottest mobile solution, the A3Hf Series give you the wireless communication experience.

Large screen and lightweight
The A3Hf Series notebooks are ideal business solutions. Equipped with color shine 15-inch display for a clear view of various information and files, the notebooks are also light enough to take on business trips.

Unique battery saving technology
Power4 Gear+, a battery-saving feature found exclusively on ASUS notebooks, adjusts CPU speed, LCD brightness and Windows power schemes according to system loading. It offers eight modes for gaming, watching DVD, listening to music and word processing etc.

Short summary description ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional:
This short summary of the ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro, Intel® Celeron® M, 1.6 GHz, 15", 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional:
This is an auto-generated long summary of ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro Intel® Celeron® M 15" 0.5 GB DDR2-SDRAM Windows XP Professional based on the first three specs of the first five spec groups.

ASUS A3HF-5A024P - Intel Celeron M 420, 512MB, 80GB, 15" TFT, Win XP Pro. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Supported audio standards
SoundBlaster Pro
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, Wireless LAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
88
Windows keys
Yes
Software
Operating system installed *
Windows XP Professional
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec NIS 2005 (trial) Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS NB Probe ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Weight & dimensions
Width
12.9" (328 mm)
Depth
11.3" (288 mm)
Weight *
6.17 lbs (2.8 kg)
Hard drive
Storage drive height
0.374" (9.5 mm)
Other features
Security features
BIOS Booting / HDD User Password
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92