location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 1500VA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1500RM2U
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 kVA 980 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Guarantee: 2 years repair or replace.
Long product name APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W :
The short editorial description of APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W

Smart-UPS 1500VA USB & Serial RM 2U 120V
More>>>
APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W:
The official marketing text of APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W as supplied by the manufacturer

Includes: CD with software, Rack Mounting brackets, Rack Mounting support rails, Smart UPS signalling RS-232 cable, USB cable, User Manual.


Availability
-Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.
-Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.
-Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.
-Temperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature.
-Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.
-Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.
-Cold-start capable: Provides temporary battery power when the utility power is out.
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-Generator compatible: Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manageability
-Network manageable: Provides remote management of the UPS over the network.
-SmartSlot: Customize UPS capabilities with management cards.
-Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.
-LED status indicators: Quickly understand unit and power status with visual indicators.
-Serial Connectivity: Provides management of the UPS via a serial port.
-USB connectivity: Provides management of the UPS via a USB port (not available on all models).
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.

Serviceability
-User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
-Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
-Predictive failure notification: Provides early-warning fault analysis ensuring proactive component replacement.
-Resettable circuit breakers: Enables a quick recovery from overload events.

Adaptability
-Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.
-Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.
-Field-replaceable power distribution panel.

Short summary description APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W:
This short summary of the APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 1500VA, 1.5 kVA, 980 W, 50/60 Hz, 459 J, 46 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W:
This is an auto-generated long summary of APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W based on the first three specs of the first five spec groups.

APC Smart-UPS 1500VA. Output power capacity: 1.5 kVA, Output power: 980 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.4 min, Typical backup time at half load: 26.5 min. Product color: Black, Cable length: 96.1" (2.44 m), Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 63.1 lbs (28.6 kg). Interface: DB-9 RS-232,SmartSlot,USB, Output connections: (6) NEMA 5-15R, Input connection type: NEMA 5-15P

Features
Output power capacity *
1.5 kVA
Output power *
980 W
Input frequency *
50/60 Hz
Surge energy rating
459 J
Emergency Power Off (EPO)
Yes
Noise level
46 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
7.4 min
Typical backup time at half load
26.5 min
Battery recharge time
3 h
Hot-swap battery
Yes
Design
Cable length
96.1" (2.44 m)
Product color *
Black
LED indicators
Yes
Design
Certification
CSA,FCC Part 15 Class A,UL 1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Weight & dimensions
Weight
63.1 lbs (28.6 kg)
Other features
Interface
DB-9 RS-232,SmartSlot,USB
Output connections
(6) NEMA 5-15R
Input connection type
NEMA 5-15P
Dimensions (WxDxH)
17 x 18 x 3.5" (432 x 457 x 89 mm)
Nominal output voltage
120 V
Nominal input voltage
120 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:42:17
Uk has collected 11 expert reviews for APC Smart-UPS 1500VA uninterruptible power supply (UPS) 1.5 kVA 980 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
futurefive.co.nz
Updated:
2016-11-25 03:18:54
Last week I was given some APC UPS devices to try at home. If I'm talking gobbledygook as far as you're concerned, all you need to know is that these are Uninterruptable Power Supplies that have a little in common with surge protectors except with more fu...
0%
alphr.com
Updated:
2016-11-25 03:18:54
Tipping the scales at 24kg, APC's Smart-UPS 1500 LCD is no lightweight, and for good reason: it has a longer runtime than any other 1,500VA model we've seen. In fact, it's the only UPS we've tested that even comes close to delivering its claimed battery r...
Bottom line Costs a little extra, but the management features and incredible battery runtime make it worth the cash...
83%
pcauthority.com.au
Updated:
2016-11-25 03:18:54
Businesses that can't afford to lose IT operations need to protect their critical systems from power problems. APC's Smart-UPS 1500 can look after multiple servers and associated networking equipment in a small business environment, and at just over $1...
Bottom line We take an exclusive look at a good-value UPS for small businesses from APC...
83%
alphr.com
Updated:
2016-11-25 03:18:54
Businesses that can't afford to lose IT operations need to protect their critical systems from power problems. APC's Smart-UPS 1500 can look after multiple servers and associated networking equipment in a small business environment, and at just over £4...
Bottom line APC delivers essential power protection for business-critical servers and networking equipment...
83%
tomshardware.co.uk
Updated:
2016-11-25 03:18:54
It's downright negligent to ignore the power needs of your high-end hardware. While many power users go to the trouble of tracking down solid PSUs, we recommend going a step further and investing in battery backup. We round up four enthusiast units. Fe...
0%
tomshardware.com
Updated:
2016-11-25 03:18:54
It's downright negligent to ignore the power needs of your high-end hardware. While many power users go to the trouble of tracking down solid...
0%
custompcreview.com
Updated:
2017-06-29 01:11:32
Today we'll be reviewing a business class UPS, the APC Smart-UPS 1500 (SMT1500). Unlike typical consumer grade UPSes, business class UPSes offer longer run-times and typically also offer pure sine-wave power output to ensure even the most sensitive electr...
Bottom line Overall, the APC Smart-UPS 1500 is an excellent product for enthusiasts and businesses looking to protect their systems from unexpected issues in the power grid. In our testing, the Smart-UPS 1500 provided not only a clean, pure sine-wave power output, bu...
0%
Country Distributor
Portugal 2 distributor(s)
United Kingdom 1 distributor(s)