location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetBotz Extended Storage System (60GB) with Bracket Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetBotz Extended Storage System (60GB) with Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBAS0201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0879703000729 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 15:54:05
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name APC NetBotz Extended Storage System (60GB) with Bracket Zip disk :
The short editorial description of APC NetBotz Extended Storage System (60GB) with Bracket Zip disk

NetBotz Extended Storage System (60GB) with Bracket
More>>>
APC NetBotz Extended Storage System (60GB) with Bracket Zip disk:
The official marketing text of APC NetBotz Extended Storage System (60GB) with Bracket Zip disk as supplied by the manufacturer

Increases onboard data storage of NetBotz 500 appliances to accommodate up to 6 months of collected data.

Short summary description APC NetBotz Extended Storage System (60GB) with Bracket Zip disk:
This short summary of the APC NetBotz Extended Storage System (60GB) with Bracket Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetBotz Extended Storage System (60GB) with Bracket, Zip disk, 2.51 lbs (1.14 kg), 0 - 45 °C, 0 - 90%, 3.31 x 0.984 x 5.31" (84 x 25 x 135 mm)

Long summary description APC NetBotz Extended Storage System (60GB) with Bracket Zip disk:
This is an auto-generated long summary of APC NetBotz Extended Storage System (60GB) with Bracket Zip disk based on the first three specs of the first five spec groups.

APC NetBotz Extended Storage System (60GB) with Bracket. Product type: Zip disk. Weight: 2.51 lbs (1.14 kg). Dimensions (WxDxH): 3.31 x 0.984 x 5.31" (84 x 25 x 135 mm)

Performance
Product type *
Zip disk
Weight & dimensions
Weight
2.51 lbs (1.14 kg)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Dimensions (WxDxH)
3.31 x 0.984 x 5.31" (84 x 25 x 135 mm)
Technical details
Storage capacity
60000 MB
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)