APC logo

APC NenBotZ USB cable 196.9" (5 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136063
Info modified on:
15 Dec 2023, 11:34:30
Long product name APC NenBotZ USB cable 196.9" (5 m):

APC NetBotz USB Cable, LSZH - 16ft/5m

APC NenBotZ USB cable 196.9" (5 m):

Extend the capabilities of your environmental and security monitoring appliances

Short summary description APC NenBotZ USB cable 196.9" (5 m):

APC NenBotZ USB CABLE, 196.9" (5 m)

Long summary description APC NenBotZ USB cable 196.9" (5 m):

APC NenBotZ USB CABLE. Cable length: 196.9" (5 m)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.