location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetBotz USB Repeater Cable, LSZH - 16ft/5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBAC0209L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0879703000408 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m) :
The short editorial description of APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m)

NetBotz USB Repeater Cable, LSZH - 16ft/5m
More>>>
APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m):
The official marketing text of APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m) as supplied by the manufacturer

Extend the capabilities of your environmental and security monitoring appliances.

Short summary description APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m):
This short summary of the APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetBotz USB Repeater Cable, LSZH - 16ft/5m, 196.9" (5 m)

Long summary description APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m):
This is an auto-generated long summary of APC NetBotz USB Repeater Cable, LSZH - 16ft/5m USB cable 196.9" (5 m) based on the first three specs of the first five spec groups.

APC NetBotz USB Repeater Cable, LSZH - 16ft/5m. Cable length: 196.9" (5 m)

Weight & dimensions
Cable length *
196.9" (5 m)
Weight & dimensions
Weight
8.11 oz (230 g)
Dimensions (WxDxH)
7.99 x 5.51 x 1.5" (203 x 140 x 38 mm)
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)