location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetBotz Sensor Pod 120 Mounting Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetBotz Sensor Pod 120 Mounting Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBAC0206 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0879703000286 show
Category:
Components that give security to your devices such as password protection.
Security Device Components Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:34:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC NetBotz Sensor Pod 120 Mounting Bracket:
This short summary of the APC NetBotz Sensor Pod 120 Mounting Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetBotz Sensor Pod 120 Mounting Bracket, 2.28 x 0.512 x 2.52" (58 x 13 x 64 mm), 3.17 oz (90 g)

Long summary description APC NetBotz Sensor Pod 120 Mounting Bracket:
This is an auto-generated long summary of APC NetBotz Sensor Pod 120 Mounting Bracket based on the first three specs of the first five spec groups.

APC NetBotz Sensor Pod 120 Mounting Bracket. Dimensions (WxDxH): 2.28 x 0.512 x 2.52" (58 x 13 x 64 mm), Weight: 3.17 oz (90 g)

Weight & dimensions
Dimensions (WxDxH)
2.28 x 0.512 x 2.52" (58 x 13 x 64 mm)
Weight & dimensions
Weight
3.17 oz (90 g)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)