location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5040 laser printer 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5040 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-5040 laser printer 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 2400 DPI
  • - A4 16 ppm
  • - Internal memory: 8 MB 133 MHz
Long product name Brother HL-5040 laser printer 2400 x 2400 DPI A4 :
The short editorial description of Brother HL-5040 laser printer 2400 x 2400 DPI A4

Laser printer: HL-5040 Monochrom 16ppm 2400dpi PCL6 A4 NL 8mb
More>>>
Brother HL-5040 laser printer 2400 x 2400 DPI A4:
The official marketing text of Brother HL-5040 laser printer 2400 x 2400 DPI A4 as supplied by the manufacturer

The HL-5040 is a 16ppm personal laser printer with a high quality 2400 x 600 dpi resolution combined with a standard memory of 8MB expandable up to 136MB.

The HL-5040 is able to meet the demands of todays business evvironment for demands efficiency and a professional finish.

The HL-5040 is also compatibile with an impressive range of computing environments, including Apple Mac and Linux, ensures an all-round quality performance.

Combine all of this with the extensive range of user-friendly features included on the HL-5040, and it's easy to see how this printer consistently out-performs its competitors.

The HL-5040 printer is quick and easy to install and includes the benefit of comprehensive, state-of-the-art technical support with Windows interactive animations, giving a step-by-step guide to your new printer.

Plus, for additional peace of mind, you can enjoy direct access to the Brother Solutions Centre website.

Short summary description Brother HL-5040 laser printer 2400 x 2400 DPI A4:
This short summary of the Brother HL-5040 laser printer 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5040, 2400 x 2400 DPI, A4, 16 ppm

Long summary description Brother HL-5040 laser printer 2400 x 2400 DPI A4:
This is an auto-generated long summary of Brother HL-5040 laser printer 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5040. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Color *
No
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
12 s
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
8 MB
Processor frequency
133 MHz
Sound power level (standby)
30 dB
Weight & dimensions
Weight
23.1 lbs (10.5 kg)
Dimensions (WxDxH)
15 x 15.1 x 9.92" (382 x 383 x 252 mm)
Other features
Memory upgrade
0.136 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:37:52
Uk has collected 3 expert reviews for Brother HL-5040 laser printer 2400 x 2400 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
United Kingdom 1 distributor(s)