location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Matrix-UPS Rack Shelf White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matrix-UPS Rack Shelf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXA007
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 20:43:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Matrix-UPS Rack Shelf White :
The short editorial description of APC Matrix-UPS Rack Shelf White

Matrix-UPS Rack Shelf
More>>>
APC Matrix-UPS Rack Shelf White:
The official marketing text of APC Matrix-UPS Rack Shelf White as supplied by the manufacturer

Accessory solutions to tailor the Smart-UPS to meet your specific needs.

Short summary description APC Matrix-UPS Rack Shelf White:
This short summary of the APC Matrix-UPS Rack Shelf White data-sheet is auto-generated and uses the product title and the first six key specs.

APC Matrix-UPS Rack Shelf, 30 lbs (13.6 kg), White

Long summary description APC Matrix-UPS Rack Shelf White:
This is an auto-generated long summary of APC Matrix-UPS Rack Shelf White based on the first three specs of the first five spec groups.

APC Matrix-UPS Rack Shelf. Weight: 30 lbs (13.6 kg). Product color: White

Features
Product color
White
Weight & dimensions
Weight
30 lbs (13.6 kg)
Packaging data
Package weight
36.4 lbs (16.5 kg)
Country Distributor
United Kingdom 1 distributor(s)