location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24 port Gigabit WebSmart Switch Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 port Gigabit WebSmart Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS950/24
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2024 11:42:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 24 port Gigabit WebSmart Switch Managed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - Rack mounting
Long product name Allied Telesis 24 port Gigabit WebSmart Switch Managed :
The short editorial description of Allied Telesis 24 port Gigabit WebSmart Switch Managed

10/100/1000T x 24 ports WebSmart Switch w/ 2 combo SFP ports
More>>>
Allied Telesis 24 port Gigabit WebSmart Switch Managed:
The official marketing text of Allied Telesis 24 port Gigabit WebSmart Switch Managed as supplied by the manufacturer

The WebSmart AT-GS950/24 features a Web-based interface that allows you to set up 802.1Q VLANs to segregate traffic, QoS to prioritize mission-critical data such as voice or video packets, and link aggregation to create traffic pipelines. The AT-GS950/24 also provides network monitoring tools such as port mirroring and basic port statistics. Remote product management enables simple monitoring from anywhere you have connectivity. This WebSmart switch provides managed features for simple QoS applications, 24 10/100/1000T ports, and two combo SFP ports for Gigabit connections.

Short summary description Allied Telesis 24 port Gigabit WebSmart Switch Managed:
This short summary of the Allied Telesis 24 port Gigabit WebSmart Switch Managed data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24 port Gigabit WebSmart Switch, Managed, Rack mounting

Long summary description Allied Telesis 24 port Gigabit WebSmart Switch Managed:
This is an auto-generated long summary of Allied Telesis 24 port Gigabit WebSmart Switch Managed based on the first three specs of the first five spec groups.

Allied Telesis 24 port Gigabit WebSmart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
2
Network
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.5 MB
Design
Rack mounting *
Yes
Design
Certification
UL 1950 FCC/EN55022 Class A VCCI Class A C-Tick EN60950 (TUV) EN55024 CE
Performance
Internal memory
8 MB
Flash memory
2 MB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
7.14 lbs (3.24 kg)
Other features
Dimensions (WxDxH)
17.3 x 10.1 x 1.7" (440 x 257 x 43.2 mm)
Non-operating relative humidity (non-condensing)
5 - 95%
Power requirements
100-240V AC, 50/60H
Security features
802.1X
Brand Image Article code product Stock Price from
Allied Telesis 10/100/1000T x 5 ports unmanaged Gigabit Switch w/ ext PSU & plastic enclosure, EU power cord White Allied Telesis 10/100/1000T x 5 ports unmanaged Gigabit Switch w/ ext PSU & plastic enclosure, EU power cord White
(show image)
AT-GS900/5E-50 10/100/1000T x 5 ports unmanaged Gigabit Switch w/ ext PSU & plastic enclosure, EU power cord 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord Managed White
(show image)
AT-FS750/24-50 10/100TX x 24 ports WebSmart Switch w/ 2x 1000T/SFP combo ports, EU power cord 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100/1000T x 16 ports unmanaged Gigabit switch Allied Telesis 10/100/1000T x 16 ports unmanaged Gigabit switch
(show image)
AT-GS900/16-XX 10/100/1000T x 16 ports unmanaged Gigabit switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100/1000T x 24 ports unmanaged switch Allied Telesis 10/100/1000T x 24 ports unmanaged switch
(show image)
AT-GS900/24-XX 10/100/1000T x 24 ports unmanaged switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)