location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-A46 Single port 10/100/1000T module network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-A46 Single port 10/100/1000T module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-A46
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035152660 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years
Long product name Allied Telesis AT-A46 Single port 10/100/1000T module network switch component :
The short editorial description of Allied Telesis AT-A46 Single port 10/100/1000T module network switch component

AT-A46 Single port 10/100/1000T module
More>>>
Allied Telesis AT-A46 Single port 10/100/1000T module network switch component:
The official marketing text of Allied Telesis AT-A46 Single port 10/100/1000T module network switch component as supplied by the manufacturer

The AT-A45/xx series of expansion modules provide optional uplink ports for AT-8000 Series,AT-8500 Series and AT-8600 series Fast Ethernet switches. Hot-swappable, they plug into the expansion slot(s) on the front of the switches without having to power OFF the switch. Their modularity offers flexibility in building or expanding your network. A maximum of two expansion modules can be installed in a switch, depending on the number of slots on the model.

The AT-A45/SC-SM15 singlemode transceiver is a high-performance module for bi-directional serial optical data communications, operating at a nominal wavelength of 1310nm. The transmitter section uses a multiple quantum well laser and is class 1 laser-compliant according to international Safety Standard IEC-825.The receiver section uses a planar InGaAs PIN photodiode for low dark current and excellent responsivity.

The AT-A45/SC and AT-A45/MT multimode transceivers are ideal for the 2km multimode fiber backbone.The transmitter section utilizes 1300nm Surface Emitting InGaAsP LEDs.

AT-STACKM Expansion Module
The optional AT-STACKM module provides a Gigabit Ethernet connection between compatible AT-8000 Series Fast Ethernet switches for improved network performance.The AT-STACKM modules can be installed without powering off the switches. A maximum of two stack modules can be installed in a switch.

Short summary description Allied Telesis AT-A46 Single port 10/100/1000T module network switch component:
This short summary of the Allied Telesis AT-A46 Single port 10/100/1000T module network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-A46 Single port 10/100/1000T module, UL 1950 (UL/cUL), EN60950 (TUV); EN60825 EMC FCC Class A, EN55022 Class A, EN55024, VCCI class A, IEEE 802.3u, 0 - 40 °C, -20 - 80 °C, 5 - 80%, 5 - 80%

Long summary description Allied Telesis AT-A46 Single port 10/100/1000T module network switch component:
This is an auto-generated long summary of Allied Telesis AT-A46 Single port 10/100/1000T module network switch component based on the first three specs of the first five spec groups.

Allied Telesis AT-A46 Single port 10/100/1000T module. Safety: UL 1950 (UL/cUL), EN60950 (TUV); EN60825 EMC FCC Class A, EN55022 Class A, EN55024, VCCI class A. Compliance industry standards: IEEE 802.3u. I/O ports: 1 x RJ-45

Features
Safety
UL 1950 (UL/cUL), EN60950 (TUV); EN60825 EMC FCC Class A, EN55022 Class A, EN55024, VCCI class A
Network
Compliance industry standards
IEEE 802.3u
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 80%
Ports & interfaces
I/O ports
1 x RJ-45
Country Distributor
United Kingdom 1 distributor(s)