Canon logo

Canon TX-1210E calculator Desktop Financial Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170010
Info modified on:
25 Jun 2019, 13:32:10
Long product name Canon TX-1210E calculator Desktop Financial Black:

TX-1210E 12-digit desktop display calculator

Canon TX-1210E calculator Desktop Financial Black:

Desk display calculator TX-1210E


Large upright angled display. Key roll over function for fast and accurate entry. Decimal Point slide switch (+ 4 3 2 0 F). Round-up/off/down (5/4)/ Mark-up/down calculation. Shift key (=>). Sign change +-GT memory. "0" and "00" keys

Short summary description Canon TX-1210E calculator Desktop Financial Black:

Canon TX-1210E, Desktop, Financial, 12 digits, Display tilting, Battery/Solar, Black

Long summary description Canon TX-1210E calculator Desktop Financial Black:

Canon TX-1210E. Form factor: Desktop, Type: Financial. Digits: 12 digits, Display number of lines: 1 lines, Display tilting. Memory registers: 1. Currency converter, Tax calculation. Power source: Battery/Solar. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.