Canon logo

Canon HS-1200RS calculator Display Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165983
Info modified on:
04 Apr 2019, 04:15:37
Long product name Canon HS-1200RS calculator Display Silver:

HS-1200RS 12 digit desk display calculator

Canon HS-1200RS calculator Display Silver:

Desk display calculator HS-1200RS


The HS-1200RS replay function allows you to review calculations. You can move forward and backwards through a calculation (making up to 100 steps) and make corrections if necessary. By sliding a switch, the HS-1200RS lets you do cost/sell/margin calculations. If for example you want to calculate the margin on something you've paid ¿100 for and want to sell at ¿120, you simply type 100 followed by the Cost button, then 120 followed by the Sell button. The display will show 16.666 followed by 'Margin %.'

The calculator has a 12 digit capacity and a large, angled LCD display for clear readouts. Its large keys are easy to use and there are separate 0 and 00 keys. The machine has a metal paint finish.

Short summary description Canon HS-1200RS calculator Display Silver:

Canon HS-1200RS, Display, 12 digits, Silver

Long summary description Canon HS-1200RS calculator Display Silver:

Canon HS-1200RS. Type: Display. Digits: 12 digits. Product color: Silver

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.