Canon logo

Canon HS-1200T calculator Display Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139226
Info modified on:
04 Apr 2019, 04:15:37
Long product name Canon HS-1200T calculator Display Gray:

HS-1200T is an economical desktop calculator with tax calculation function.

Canon HS-1200T calculator Display Gray:

The Canon HS-1200T Desktop Display Calculator with many sophisticated features


The HS-1200T has a 12 digit capacity and a clear display screen. Keytops are large and durable with clearly printed key marks. 4 different colour keytops allow easy recognition of different functions, while there are separate 0 and 00 keys. Two separate keys let you carry out tax calculations. Finished in grey, the calculator is solar and battery powered.

Short summary description Canon HS-1200T calculator Display Gray:

Canon HS-1200T, Display, 12 digits, Gray

Long summary description Canon HS-1200T calculator Display Gray:

Canon HS-1200T. Type: Display. Digits: 12 digits. Product color: Gray

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.