Philips logo

Philips Showline MCP9360I/31 PC Intel® Pentium® D 945 1 GB DDR2-SDRAM 80 GB Desktop

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
324082
Info modified on:
14 Mar 2024, 19:15:10
Long product name Philips Showline MCP9360I/31 PC Intel® Pentium® D 945 1 GB DDR2-SDRAM 80 GB Desktop:

Media Center

Philips Showline MCP9360I/31 PC Intel® Pentium® D 945 1 GB DDR2-SDRAM 80 GB Desktop:

This living room PC provides easy access to all your favorite digital entertainment experiences. Enjoy live TV, record or pause TV, browse the Internet, listen to digital Music, watch your Pictures and play DVD's.

Excellent Picture Quality
- Digital Natural Motion produces smooth, judder-free images
- Motion Adaptive De-interlacing for razor sharp images

Media Center PC designed for your living room
- Universal Remote Control controls multi-brand equipment
- All needed cables are included in the box
- Integrated TNT adaptor and analog TV receptionPC entertainment
- Microsoft® Windows® XP MCE
- Intel ViiV™ Technology for Online Video and Music downloads
- Wifi 802.11 a/b/g certified

Short summary description Philips Showline MCP9360I/31 PC Intel® Pentium® D 945 1 GB DDR2-SDRAM 80 GB Desktop:

Philips Showline MCP9360I/31, 3.4 GHz, Intel® Pentium® D, 945, 1 GB, DDR2-SDRAM, 80 GB

Long summary description Philips Showline MCP9360I/31 PC Intel® Pentium® D 945 1 GB DDR2-SDRAM 80 GB Desktop:

Philips Showline MCP9360I/31. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® D, Processor model: 945. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.