location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Batterij video light VL-20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Batterij video light VL-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3143A001
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Batterij video light VL-20 :
The short editorial description of Canon Batterij video light VL-20

Battery Video light 20W/10W
More>>>
Canon Batterij video light VL-20:
The official marketing text of Canon Batterij video light VL-20 as supplied by the manufacturer

The HVL-20DMA dual video light from Sony brightens up even the darkest video shoot. It features two bulbs that produce either 40 lux of light in single bulb mode or 80 lux in dual bulb mode. The HVL-20DMA provides bright lighting for rich, detailed video in even the most demanding shooting situations. The included adaptor bar makes mounting to the light to the camcorder easy, as well as allowing flexibility in lighting angles.

Short summary description Canon Batterij video light VL-20:
This short summary of the Canon Batterij video light VL-20 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Batterij video light VL-20, 3.74 oz (106 g)

Long summary description Canon Batterij video light VL-20:
This is an auto-generated long summary of Canon Batterij video light VL-20 based on the first three specs of the first five spec groups.

Canon Batterij video light VL-20. Color temperature: Black. Weight: 3.74 oz (106 g), Dimensions (WxDxH): 1.89 x 2.52 x 4.53" (48 x 64 x 115 mm)

Features
Color temperature
Black
Weight & dimensions
Weight *
3.74 oz (106 g)
Dimensions (WxDxH)
1.89 x 2.52 x 4.53" (48 x 64 x 115 mm)
Brand Image Article code product Stock Price from
Canon VL-3 Black Canon VL-3 Black
(show image)
3175A001 VL-3 0.00
(excl. VAT)
0 (incl. VAT)
Canon B.Video Light VL-10LI Black Canon B.Video Light VL-10LI Black
(show image)
3140A001 B.Video Light VL-10LI 0.00
(excl. VAT)
0 (incl. VAT)