location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-sub 15-pins - D-sub 15-pins, Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD-C87
Category: VGA Cables Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2021 14:31:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray :
The short editorial description of EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray

D-sub 15-pins - D-sub 15-pins, Grey
More>>>
EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray:
The official marketing text of EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray as supplied by the manufacturer

For analog (VGA) graphics boards to VGA (D-sub 15p) in the monitor

Short summary description EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray:
This short summary of the EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO D-sub 15-pins - D-sub 15-pins, Grey, 70.9" (1.8 m), Gray, VGA – VGA

Long summary description EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray:
This is an auto-generated long summary of EIZO D-sub 15-pins - D-sub 15-pins, Grey VGA cable 70.9" (1.8 m) Gray based on the first three specs of the first five spec groups.

EIZO D-sub 15-pins - D-sub 15-pins, Grey. Cable length: 70.9" (1.8 m), Product color: Gray. Connector(s): VGA – VGA

Features
Cable length *
70.9" (1.8 m)
Product color *
Gray
Other features
Connector(s)
VGA – VGA