location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D 24-pins /DVI-D 24 pins, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-C39-BK show
Show alternative article codes used in the online market place
Category: DVI Cables Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2021 15:42:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m) :
The short editorial description of EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m)

DVI-D 24-pins /DVI-D 24 pins, Black
More>>>
EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m):
The official marketing text of EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m) as supplied by the manufacturer

For digital graphics boards with DVI out and DVI-D/DVI-I in the monitor

Short summary description EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m):
This short summary of the EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO DVI-D 24-pins /DVI-D 24 pins, Black, 70.9" (1.8 m), Black, DVI-D – DVI-D

Long summary description EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m):
This is an auto-generated long summary of EIZO DVI-D 24-pins /DVI-D 24 pins, Black DVI cable 70.9" (1.8 m) based on the first three specs of the first five spec groups.

EIZO DVI-D 24-pins /DVI-D 24 pins, Black. Cable length: 70.9" (1.8 m), Product color: Black. Connector(s): DVI-D – DVI-D

Features
Cable length *
70.9" (1.8 m)
Product color *
Black
Other features
Connector(s)
DVI-D – DVI-D
Country Distributor
Sverige 3 distributor(s)
Suomi 1 distributor(s)